Illuminated pushbutton switch with latching action, 4-pole NO/NC contact configuration, and solder terminals, designed for panel mounting with a rectangular 18 x 24 mm actuator. The switch has a contact travel of 3.2 mm, an actuating force greater than 1.5 N, and an end stop strength exceeding 100 N. It is rated for a maximum switching voltage of 250 V AC/DC and a maximum switching current of 5 A AC or 0.2 A DC, with a mechanical life exceeding 2 x 10^6 operations. Protection ratings are IP40 and IP67, and the operating ambient temperature ranges from -40°C to +55°C with an incandescent lamp or -40°C to +85°C without. The contact material is silver/nickel with gold plating, and solderability complies with IEC 68-2-20, Test Ta and Tb. Terminal connections support wire up to 2 x 0.8 mm² or stranded wire up to 0.75 mm².
Pushbutton Switch,STRAIGHT,4PST
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C3757 |
| Product Name | Pushbutton Switch,straight,4Pst,n.o.-N.c.,solder Terminal,pcb Hole Count Schurter |