Illuminated pushbutton switch with 4-pole NC/NO contacts, available in rectangular 18 x 24 mm or square 18 x 18 mm form factors, with solder terminals. It has a contact travel of 3.2 mm, actuating force greater than 1.5 N, and an electrical rating of 5 A at 250 V AC or 0.2 A at 250 V DC. The switch meets IP40/IP67 protection, offers a mechanical life of over 2 million operations, and operates from -40°C to +55°C with an incandescent lamp or -40°C to +85°C without. Contact resistance is less than 10 mΩ, insulation resistance exceeds 10^4 MΩ at 500 V DC, and it withstands 4 kV AC for one minute.
Pushbutton Switch,STRAIGHT,4PST
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C3745 |
| Product Name | Pushbutton Switch,straight,4Pst,(N.o.) (N.c.),solder Terminal,pcb Hole Count Schurter |