Illuminated pushbutton switch with three poles, momentary action (NC/NO), solder terminals, and a round actuator of 18 mm diameter. It has a mounting hole of 18 mm, an IP67 protection rating, a contact travel of 3.2 mm, and operates at up to 250 V AC or DC with a maximum switching current of 5 A for 1-pole configurations. The switch endures more than 2 × 10⁶ operations under standardized testing, and the contact resistance is less than 10 mΩ when new. Ambient temperature ranges from -40°C to +55°C with an incandescent lamp or up to +85°C without. The contact material is silver/nickel with gold plating, and solderability complies with IEC 68-2-20, Test Ta, Method 2. The part number 0041.2323 corresponds to this configuration in the EMF series.
Pushbutton Switch,STRAIGHT,3PST
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C3744 |
| Product Name | Pushbutton Switch,straight,3Pst,(N.o.) (N.c.),solder Terminal,pcb Hole Count Schurter |