Illuminated pushbutton switch with rectangular 18 x 24 mm actuator, momentary action, 2-pole NC/NO contact configuration, solder terminals, and a contact travel of 3.2 mm. Rated for switching up to 250 V AC at 5 A or 0.2 A DC, with a mechanical life exceeding 2 × 10⁶ operations and an insulation resistance greater than 10⁴ MΩ at 500 V DC. Offers IP40 and IP67 protection, operates in ambient temperatures from -40°C to +55°C with lamp or +85°C without lamp, and meets IEC 68-2-20 solderability and heat resistance standards. Contact material is silver with nickel and gold plating.
Pushbutton Switch,STRAIGHT,DPST
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C3741 |
| Product Name | Pushbutton Switch,straight,dpst-Db,(N.o.) (N.c.),solder Terminal,pcb Hole Count Schurter |