Illuminated pushbutton switch with rectangular 18 x 24 mm actuator, 4-pole single-throw configuration, momentary action, and solder terminals. Operates with a contact travel of 3.2 mm and actuating force greater than 1.5 N. Rated for switching up to 250 V AC and 5 A, with a mechanical life exceeding 2 x 10^6 operations. Protection rating is IP40/IP67. Ambient temperature range is -40°C to +55°C with lamp, or -40°C to +85°C without lamp. Contact material is silver/nickel with gold plating. Solder terminals support up to 2 x 0.8 mm² solid wire or 0.75 mm² stranded wire.
Pushbutton Switch,STRAIGHT,4PST
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C3740 |
| Product Name | Pushbutton Switch,straight,4Pst,(N.o.) (N.c.),solder Terminal,pcb Hole Count Schurter |