Illuminated pushbutton switch with rectangular 18 x 24 mm actuator, 3-pole, normally open/normally closed contacts, and solder terminals. Mechanical life exceeds 2 × 10⁶ operations at 5 N actuating force. Electrical ratings include maximum switching voltage of 250 V AC/DC and current up to 5 A for AC or 0.2 A for DC. Contact resistance is less than 10 mΩ when new, with insulation resistance greater than 10⁴ MΩ at 500 V DC. The housing provides IP40/IP67 protection. Operating temperature ranges from -40°C to +55°C with lamp or +85°C without. Solderability meets IEC 68-2-20 at 350°C for 2 seconds. The part is classified as Class II per IEC 529 and DIN 40050.
Pushbutton Switch,STRAIGHT,3PST
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C3739 |
| Product Name | Pushbutton Switch,straight,3Pst,(N.o.) (N.c.),solder Terminal,pcb Hole Count Schurter |