The SDK series is a momentary action switch rated for 50 V DC or 125 V AC and switching currents up to 2 A AC or 1.2 A DC with silver contacts, or 80 mA with gold contacts. It has a switching lifetime exceeding 2 × 10⁵ operations and an IP40 degree of protection. The actuating force ranges from 3 to 5 N, with a contact travel of 2.4 ± 0.3 mm. The switch is constructed with thermoplastic PC components and uses CuBe2 terminals plated with 5 µm silver and 2 µm gold. The part is mounted via wave soldering and operates within an ambient temperature range of -40 °C to +85 °C.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C3736 |
| Product Name | Sdk None Standard Schurter |