The SDK momentary switch is a non-illuminated tactile switch with IP 40 protection, designed for low-current control applications. It features silver-gold plated contacts with a maximum switching rating of 2 A AC / 1.2 A DC for silver and 80 mA AC/DC for gold, and a mechanical lifetime exceeding 2 × 10^5 operations. The actuating force ranges from 3 to 5 N, with a contact travel of 2.4 ± 0.3 mm and an end stop strength greater than 100 N. It is constructed with thermoplastic PC housing and terminals compatible with wave soldering, operating reliably across temperatures from -40 °C to +85 °C. The part is mounted using a clamp and features a black button for the 0041.041x variant.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C3734 |
| Product Name | Sdk None Standard Schurter |