The 8842/8843 series is a panel-mount power entry module with an IEC C14 appliance inlet and a 2-pole fuseholder for 5 x 20 mm fuse-links, designed for equipment requiring protection class I or II. It features a black thermoplastic housing (UL 94V-0), quick-connect terminals (4.8 x 0.8 mm), and screw-on mounting with a maximum panel thickness of 6 mm. The unit is rated for 10 A at 250 VAC per IEC and 6 A at 250 VAC per UL/CSA, with a dielectric strength of 2 kVAC between L-N and 4 kVAC between L/N-PE. It operates from -25 °C to 70 °C, meets IP40 protection from the front, and complies with IEC 60601-1, IEC 60950, UL 498, and CSA C22.2 No. 42. Fuseholder power acceptance is 1.2 W per pole at 23 °C ambient with derating above 70 °C.
8842/8843, Mounting: Screw, Appliance Inlet: IEC C14, Fuse holder: 2-pole, Housing: black, Suitable for appliances with protection class II
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98F8110 |
| Product Name | 8842/8843, Mounting Schurter |