SCHURTER Inc LEDs - Spacers, Standoffs 35.9616

Description
HOLDER WITHOUT LED 3MM 7PLACE
Request a Quote Datasheet
Description
HOLDER WITHOUT LED 3MM 7PLACE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 486-7066-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
486-7066-ND
LEDs - Spacers, Standoffs 486-7066-ND
HOLDER WITHOUT LED 3MM 7PLACE

HOLDER WITHOUT LED 3MM 7PLACE

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
0035.9616
LED Mounting Hardware 0035.9616
LED Mounting Hardware AST

LED Mounting Hardware AST

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 486-7066-ND 0035.9616
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 486-7068-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LED Light Pipes - 1707622 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.8 (dia.) x 18.2mm
Lead Length 18.2 mm (0.7165 inch)
View Details
Spacer Mount for LED - 8917 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers