SCHURTER Inc Fuses - 346.981 346.981

Description
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172207-346.981 Termination: Radial Contact Material: Copper Voltage Rating: 250 V Current Rating: 4 A Approvals: CCC, KC, PSE, VDE, cURus Contact Plating: Tin Body Material: Thermoplastic Height: 8.509 mm Weight: 780.008779 mg Number of Pins: 2 Categories: Fuses Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Wire/Cable Diameter: 640 µm Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172207-346.981 Termination: Radial Contact Material: Copper Voltage Rating: 250 V Current Rating: 4 A Approvals: CCC, KC, PSE, VDE, cURus Contact Plating: Tin Body Material: Thermoplastic Height: 8.509 mm Weight: 780.008779 mg Number of Pins: 2 Categories: Fuses Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Wire/Cable Diameter: 640 µm Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuses - 346.981 - 1172207-346.981 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 346.981
1172207-346.981
Fuses - 346.981 1172207-346.981
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172207-346.981 Termination: Radial Contact Material: Copper Voltage Rating: 250 V Current Rating: 4 A Approvals: CCC, KC, PSE, VDE, cURus Contact Plating: Tin Body Material: Thermoplastic Height: 8.509 mm Weight: 780.008779 mg Number of Pins: 2 Categories: Fuses Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Wire/Cable Diameter: 640 µm Max Operating Temperature: 85 °C

Manufacturer: Schurter Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1172207-346.981
Termination: Radial
Contact Material: Copper
Voltage Rating: 250 V
Current Rating: 4 A
Approvals: CCC, KC, PSE, VDE, cURus
Contact Plating: Tin
Body Material: Thermoplastic
Height: 8.509 mm
Weight: 780.008779 mg
Number of Pins: 2
Categories: Fuses
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Wire/Cable Diameter: 640 µm
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 1172207-346.981
Product Name Fuses - 346.981
Rated Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312402 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 4 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers