350mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
Manufacturer: Schurter Inc.
Win Source Part Number: 1021860-3422.0043.23
Packaging: Reel - TR
Current Rating: 350mA
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 63V
Voltage Rating - DC: 63V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Mounting: Holder/Surface Mount
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.472" L x 0.205" W x 0.236" H (12.00mm x 5.20mm x 6.00mm)
Nominal Melting - I2t: 0.0076
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
FUSE BRD MNT 350MA 63VAC/VDC SMD
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 486-3422.0043.23TR-ND | 1021860-3422.0043.23 | 3422.0043.23 |
| Product Name | Fuses | Fuses - 3422.0043.23 | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | Holder/Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |