SCHURTER Inc Fuses - 3422.0014.11 3422.0014.11

Description
Manufacturer: Schurter Inc. Win Source Part Number: 1021856-3422.0014.11 Packaging: Bulk Current Rating: 3A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 63V Voltage Rating - DC: 63V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Mounting: Holder/Surface Mount Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.472" L x 0.205" W x 0.236" H (12.00mm x 5.20mm x 6.00mm) Nominal Melting - I2t: 1.3 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Schurter Inc. Win Source Part Number: 1021856-3422.0014.11 Packaging: Bulk Current Rating: 3A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 63V Voltage Rating - DC: 63V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Mounting: Holder/Surface Mount Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.472" L x 0.205" W x 0.236" H (12.00mm x 5.20mm x 6.00mm) Nominal Melting - I2t: 1.3 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 3422.0014.11 - 1021856-3422.0014.11 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 3422.0014.11
1021856-3422.0014.11
Fuses - 3422.0014.11 1021856-3422.0014.11
Manufacturer: Schurter Inc. Win Source Part Number: 1021856-3422.0014.11 Packaging: Bulk Current Rating: 3A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 63V Voltage Rating - DC: 63V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Mounting: Holder/Surface Mount Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.472" L x 0.205" W x 0.236" H (12.00mm x 5.20mm x 6.00mm) Nominal Melting - I2t: 1.3 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Schurter Inc.
Win Source Part Number: 1021856-3422.0014.11
Packaging: Bulk
Current Rating: 3A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 63V
Voltage Rating - DC: 63V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Mounting: Holder/Surface Mount
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.472" L x 0.205" W x 0.236" H (12.00mm x 5.20mm x 6.00mm)
Nominal Melting - I2t: 1.3
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fuses - 486-6914-ND - DigiKey
Thief River Falls, MN, United States
3A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

3A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
3422.0014.11
Circuit Protection - Fuses 3422.0014.11
FUSE BRD MNT 3A 63VAC 63VDC 2SMD

FUSE BRD MNT 3A 63VAC 63VDC 2SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 1021856-3422.0014.11 486-6914-ND 3422.0014.11
Product Name Fuses - 3422.0014.11 Fuses Circuit Protection - Fuses
Mounting Holder/Surface Mount Solderable (Surface Mount Technology)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Voltage 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - Cylindrical Fuses - VC22 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 500 volts
Rated Current 80 amps
View Details
Fuses - 002640015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 32 amps
View Details
1494U 60A Fuse Block - 1494U-F60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers