SCHURTER Inc Circuit Protection Fuses 3422.0003.11

Description
Manufacturer: SCHURTER Inc. Category: Circuit Protection Fuses Package: Bulk Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 63 V Mounting Type: Requires Holder, Surface Mount Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 63 mA Product Status: Active Voltage Rating - DC: 63 V
Request a Quote Datasheet
Description
Manufacturer: SCHURTER Inc. Category: Circuit Protection Fuses Package: Bulk Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 63 V Mounting Type: Requires Holder, Surface Mount Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 63 mA Product Status: Active Voltage Rating - DC: 63 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuses
Circuit Protection Fuses
Manufacturer: SCHURTER Inc. Category: Circuit Protection Fuses Package: Bulk Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 63 V Mounting Type: Requires Holder, Surface Mount Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 63 mA Product Status: Active Voltage Rating - DC: 63 V

Manufacturer: SCHURTER Inc.
Category: Circuit Protection Fuses
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 63 V
Mounting Type: Requires Holder, Surface Mount
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 63 mA
Product Status: Active
Voltage Rating - DC: 63 V

Buy Now Datasheet
Fuses - 486-6925-ND - DigiKey
Thief River Falls, MN, United States
63mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

63mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder

Buy Now Datasheet
Circuit Protection - Fuses 3422.0003.11
FUSE BRD MNT 63MA 63VAC/VDC 2SMD

FUSE BRD MNT 63MA 63VAC/VDC 2SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 486-6925-ND 3422.0003.11
Product Name Circuit Protection Fuses Fuses Circuit Protection - Fuses
Mounting Requires Holder, Surface Mount Solderable (Surface Mount Technology)
Rated Voltage 63 volts 63 volts
Rated Current 0.0630 amps 0.0630 amps
Unlock Full Specs
to access all available technical data