SCHURTER Inc Fuses 3413.0330.24

Description
15A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
15A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3413.0330.24CT-ND - DigiKey
Thief River Falls, MN, United States
15A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

15A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 486-3413.0330.24DKR-ND - DigiKey
Thief River Falls, MN, United States
15A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

15A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 486-3413.0330.24TR-ND - DigiKey
Thief River Falls, MN, United States
15A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

15A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - 958985-3413.0330.24 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
958985-3413.0330.24
Circuit Protection - Fuses 958985-3413.0330.24
Win Source Part Number: 958985-3413.0330.24 Category: Circuit Protection>Fuses Series: UST 1206 Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 32 V Voltage Rating - DC: 63 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 100A Melting I2t: 65 DC Cold Resistance: 0.00315 Ohms Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 90°C Dimension: 0.126" L x 0.063" W x 0.024" H (3.20mm x 1.60mm x 0.60mm) Alternative Parts (Cross-Reference): 3413.0329.22; 3413.0329.11; 0GBC016.H; 031201.5HXP; 031201.5MXP; BK/AGC-15-R3413.0330 .24.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Vendor Undefined Current Rating (Amps): 15 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: SCHURTER Inc. Other Names: ,486-3413.0330.24DKR ,3413.0330.24-ND,486 -3413.0330.24CT,486- 3413.0330.24TR Base Product Number: 3413.0330 Approval Agency: cURus

Win Source Part Number: 958985-3413.0330.24
Category: Circuit Protection>Fuses
Series: UST 1206
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 32 V
Voltage Rating - DC: 63 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 65
DC Cold Resistance: 0.00315 Ohms
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 90°C
Dimension: 0.126" L x 0.063" W x 0.024" H (3.20mm x 1.60mm x 0.60mm)
Alternative Parts (Cross-Reference): 3413.0329.22; 3413.0329.11; 0GBC016.H; 031201.5HXP; 031201.5MXP; BK/AGC-15-R3413.0330.24.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Vendor Undefined
Current Rating (Amps): 15 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: SCHURTER Inc.
Other Names: ,486-3413.0330.24DKR,3413.0330.24-ND,486-3413.0330.24CT,486-3413.0330.24TR
Base Product Number: 3413.0330
Approval Agency: cURus

Buy Now Datasheet
Circuit Protection - Fuses - 3413.0330.24 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
3413.0330.24
Circuit Protection - Fuses 3413.0330.24
FUSE BOARD MNT 15A 32VAC 63VDC

FUSE BOARD MNT 15A 32VAC 63VDC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-3413.0330.24CT-ND 958985-3413.0330.24 3413.0330.24
Product Name Fuses Circuit Protection - Fuses Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD (SMT)
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002641023 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 80 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details