15A 32V Slow Blow Fuse, 1206 SMD, Glass/Epoxy, T/R Product overview: 3413.0330.22 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3413.0330.22 can be used for catalog matching and distributor lookup.
15A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
15A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
15A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BOARD MNT 15A 32VAC 63VDC
100A 15A 32V 63V 1206 Fuses ROHS
FUSE, SMD, 15A, 1206, SLOW BLOW; Fuse Current:15A; Blow Characteristic:Slow Blow; Voltage Rating VAC:32VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:UST 1206 Series; External Depth:3.2mm RoHS Compliant: Yes
FUSE, SMD, 15A, 1206, SLOW BLOW, FULL REEL; Fuse Current:15A; Blow Characteristic:Slow Blow; Voltage Rating VAC:32VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:UST 1206 Series; External Depth:3.2mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-3413.0330.22 | 486-1688-6-ND | 3413.0330.22 | 3413.0330.22 | 39P9354 |
| Product Name | SMD 15A 32V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses | Fuse, Smd, 15A, 1206, Slow Blow; Fuse Current Schurter |
| Fuse Material | Glass, Epoxy | ||||
| Approvals / Standards | RoHS | RoHS | RoHS | ||
| Rated Voltage | 63 volts | 32 volts | 63 volts | 32 volts | |
| Rated Current | 15 amps | 15 amps | 15 amps | 15 amps |