12A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BRD MT 12A 32VAC 63VDC 1206
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 486-4897-ND | 3413.0329.11 |
| Product Name | Fuses | Circuit Protection - Fuses |
| Fuse Type | PC Board | |
| Mounting | Solderable (Surface Mount Technology) | |
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) |