Win Source Part Number: 1110260-3413.0327.24
Category: Circuit Protection>Fuses
Series: UST 1206
Package: Tape & Reel (TR)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 32 V
Voltage Rating - DC: 63 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 14
DC Cold Resistance: 0.0063 Ohms
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 90°C
Dimension: 0.126" L x 0.063" W x 0.024" H (3.20mm x 1.60mm x 0.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Vendor Undefined
Current Rating (Amps): 8 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: SCHURTER Inc.
Base Product Number: 3413.0327
Approval Agency: cURus
8A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BRD MNT 8A 32VAC 63VDC 1206
FUSE BRD MNT 8A 32VAC 63VDC 1206
Fuse Chip Slow Blow Acting 8A 32V SMD Solder Pad 1206 Epoxy Glass T/R UL Product overview: 3413.0327.24 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 8A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3413.0327.24 can be used for catalog matching and distributor lookup.
FUSE BRD MNT 8A 32VAC 63VDC 1206
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1110260-3413.0327.24 | 486-3413.0327.24TR-ND | 139-3413.0327.24 | 3413.0327.24 |
| Product Name | Circuit Protection - Fuses | Fuses | SMD 8A 32V Circuit Protection Fuse | Circuit Protection - Fuses |
| Mounting | SMD (SMT) | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | |
| Rated Voltage | 32 volts | 63 volts | 32 volts | |
| Rated Current | 8 amps | 8 amps | 8 amps |