6.3A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
6.3A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
6.3A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Manufacturer: SCHURTER Inc.
Category: Circuit Protection Fuses
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Fast Blow
Operating Temperature: -55°C ~ 90°C
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 6.3 A
Product Status: Active
Approval Agency: cURus, VDE
Voltage Rating - AC: 32 V
Voltage Rating - DC: 63 V
Fast-Acting Fuse, 6.3A, 32VAC/63VDC, 1206 SMD Product overview: 3413.0224.22 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6.3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3413.0224.22 can be used for catalog matching and distributor lookup.
FUSE BRD MT 6.3A 32VAC 63VDC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 486-1152-1-ND | 139-3413.0224.22 | 2707968 | 3413.0224.22 | |
| Product Name | Fuses | Circuit Protection Fuses | SMD 6.3A Circuit Protection Fuse | Non Resettable Fuses | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | |||
| Approvals / Standards | VDE | RoHS | RoHS | ||
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | |||
| Rated Breaking Capacity | 63 amps | 63 amps |