SCHURTER Inc Fuses 3413.0223.26

Description
5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3413.0223.26TR-ND - DigiKey
Thief River Falls, MN, United States
5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 486-3413.0223.26CT-ND - DigiKey
Thief River Falls, MN, United States
FUSE BRD MNT 5A 32VAC 63VDC 1206

FUSE BRD MNT 5A 32VAC 63VDC 1206

Buy Now Datasheet
Circuit Protection - Fuses - 1108750-3413.0223.26 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1108750-3413.0223.26
Circuit Protection - Fuses 1108750-3413.0223.26
Win Source Part Number: 1108750-3413.0223.26 Category: Circuit Protection>Fuses Series: USI 1206 Package: Tape & Reel (TR) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 32 V Voltage Rating - DC: 63 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 63A Melting I2t: 4.65 DC Cold Resistance: 0.0096 Ohms Standard Package: 15,000 Mounting: SMD (SMT) Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 90°C Dimension: 0.126" L x 0.063" W x 0.024" H (3.20mm x 1.60mm x 0.60mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Vendor Undefined Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: SCHURTER Inc. Base Product Number: 3413.0223 Approval Agency: cURus, VDE

Win Source Part Number: 1108750-3413.0223.26
Category: Circuit Protection>Fuses
Series: USI 1206
Package: Tape & Reel (TR)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 32 V
Voltage Rating - DC: 63 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 63A
Melting I2t: 4.65
DC Cold Resistance: 0.0096 Ohms
Standard Package: 15,000
Mounting: SMD (SMT)
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 90°C
Dimension: 0.126" L x 0.063" W x 0.024" H (3.20mm x 1.60mm x 0.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Vendor Undefined
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: SCHURTER Inc.
Base Product Number: 3413.0223
Approval Agency: cURus, VDE

Buy Now Datasheet
Circuit Protection - Fuses - 3413.0223.26 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
3413.0223.26
Circuit Protection - Fuses 3413.0223.26
FUSE BRD MNT 5A 32VAC 63VDC 1206

FUSE BRD MNT 5A 32VAC 63VDC 1206

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-3413.0223.26TR-ND 1108750-3413.0223.26 3413.0223.26
Product Name Fuses Circuit Protection - Fuses Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD (SMT)
Approvals / Standards VDE
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature 5 X 30 with Indicator Cylinder Fuses - 0.032M5x30M - Altech Corp.
Specs
Fuse Type Miniature
Fuse Material Glass
Mounting Replaceable
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers