SCHURTER Inc Fuses - 3413.0223.22 3413.0223.22

Description
Manufacturer: Schurter Inc. Win Source Part Number: 855762-3413.0223.22 Series: USI 1206 Features: 5 A 32 V AC 63 V DC Fuse Package: Reel - TR Family Name: 3413.0223 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1000 Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Other Part Number: 486-1151-6, 2266-3413.0223.22, 3413022322, 486-1151-1, 486-1151-2
Request a Quote Datasheet
Description
Manufacturer: Schurter Inc. Win Source Part Number: 855762-3413.0223.22 Series: USI 1206 Features: 5 A 32 V AC 63 V DC Fuse Package: Reel - TR Family Name: 3413.0223 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1000 Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Other Part Number: 486-1151-6, 2266-3413.0223.22, 3413022322, 486-1151-1, 486-1151-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 3413.0223.22 - 855762-3413.0223.22 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 3413.0223.22
855762-3413.0223.22
Fuses - 3413.0223.22 855762-3413.0223.22
Manufacturer: Schurter Inc. Win Source Part Number: 855762-3413.0223.22 Series: USI 1206 Features: 5 A 32 V AC 63 V DC Fuse Package: Reel - TR Family Name: 3413.0223 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1000 Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Other Part Number: 486-1151-6, 2266-3413.0223.22, 3413022322, 486-1151-1, 486-1151-2

Manufacturer: Schurter Inc.
Win Source Part Number: 855762-3413.0223.22
Series: USI 1206
Features: 5 A 32 V AC 63 V DC Fuse
Package: Reel - TR
Family Name: 3413.0223
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Other Part Number: 486-1151-6, 2266-3413.0223.22, 3413022322, 486-1151-1, 486-1151-2

Buy Now Datasheet
Fuses - 486-1151-1-ND - DigiKey
Thief River Falls, MN, United States
5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 486-1151-2-ND - DigiKey
Thief River Falls, MN, United States
5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 486-1151-6-ND - DigiKey
Thief River Falls, MN, United States
5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 5A 63V Circuit Protection Fuse
139-3413.0223.22
SMD 5A 63V Circuit Protection Fuse 139-3413.0223.22
5A 63V Fast Acting Fuse, 1206 SMD, Glass, T/R Product overview: 3413.0223.22 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3413.0223.22 can be used for catalog matching and distributor lookup.

5A 63V Fast Acting Fuse, 1206 SMD, Glass, T/R Product overview: 3413.0223.22 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3413.0223.22 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 3413.0223.22
FUSE BRD MNT 5A 32VAC 63VDC 1206

FUSE BRD MNT 5A 32VAC 63VDC 1206

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 855762-3413.0223.22 486-1151-1-ND 139-3413.0223.22 3413.0223.22
Product Name Fuses - 3413.0223.22 Fuses SMD 5A 63V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE RoHS
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110353 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 50 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details