3A 32VAC/63VDC Super Fast Blow Fuse, 1206 SMD Product overview: 3413.0121.22 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3413.0121.22 can be used for catalog matching and distributor lookup.
3A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
3A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
3A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE, SMD, 3A, 1206, FAST ACTING; Fuse Current:3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206; Product Range:USF 1206 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE BRD MNT 3A 32VAC 63VDC 1206
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-3413.0121.22 | 2707966 | 486-1682-6-ND | 09J0753 | 3413.0121.22 |
| Product Name | SMD 3A Circuit Protection Fuse | Non Resettable Fuses | Fuses | Fuse, Smd, 3A, 1206, Fast Acting; Fuse Current Schurter | Circuit Protection - Fuses |
| Fuse Material | Glass, Epoxy | Glass; Fibreglass Reinforced Thermoplastic | |||
| Approvals / Standards | RoHS | RoHS | RoHS | ||
| Rated Voltage | 63 volts | 32 volts | 32 volts | ||
| Rated Current | 3 amps | 3 amps | 3 amps | 3 amps | |
| Features | Resettable | Fast Acting |