3413.0117.11 -- USF 1206 FUSE FF 1.5A SCHURTER
SCHURTER Inc
Usf 1206 Fuse Ff 1.5A Schurter
3413.0117.11
Description
USF 1206 Fuse FF 1.5A
Description
USF 1206 Fuse FF 1.5A
Suppliers
Usf 1206 Fuse Ff 1.5A Schurter
29Y3155
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
29Y3155 |
|
Product Name
|
Usf 1206 Fuse Ff 1.5A Schurter |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Termination
Through Hole
Voltage Rating
30 volts
Current Rating
0.5 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details