SCHURTER Inc Fuses 3413.0114.22

Description
750mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
750mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-1676-2-ND - DigiKey
Thief River Falls, MN, United States
750mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

750mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 486-1676-1-ND - DigiKey
Thief River Falls, MN, United States
750mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

750mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 486-1676-6-ND - DigiKey
Thief River Falls, MN, United States
750mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

750mA 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuse, Smd, 750Ma, 1206, Fast Acting; Fuse Current Schurter - 09J0735 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 750Ma, 1206, Fast Acting; Fuse Current Schurter
09J0735
Fuse, Smd, 750Ma, 1206, Fast Acting; Fuse Current Schurter 09J0735
FUSE, SMD, 750mA, 1206, FAST ACTING; Fuse Current:750mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206; Product Range:USF 1206 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 750mA, 1206, FAST ACTING; Fuse Current:750mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:32VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206; Product Range:USF 1206 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 3413.0114.22
FUSE BOARD MNT 750MA 32VAC 63VDC

FUSE BOARD MNT 750MA 32VAC 63VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 486-1676-2-ND 09J0735 3413.0114.22
Product Name Fuses Fuse, Smd, 750Ma, 1206, Fast Acting; Fuse Current Schurter Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - AFF -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Current 30 amps
View Details
Fuses - 2019-CCF1N1.25TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details