SCHURTER Inc Circuit Protection Fuses 3413.0113.22

Description
Manufacturer: SCHURTER Inc. Category: Circuit Protection Fuses Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Product Status: Active Voltage Rating - DC: 125 V
Request a Quote Datasheet
Description
Manufacturer: SCHURTER Inc. Category: Circuit Protection Fuses Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Product Status: Active Voltage Rating - DC: 125 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuses
Circuit Protection Fuses
Manufacturer: SCHURTER Inc. Category: Circuit Protection Fuses Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Product Status: Active Voltage Rating - DC: 125 V

Manufacturer: SCHURTER Inc.
Category: Circuit Protection Fuses
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Voltage Rating - DC: 125 V

Buy Now Datasheet
Fuses - 486-1675-6-ND - DigiKey
Thief River Falls, MN, United States
500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 486-1675-1-ND - DigiKey
Thief River Falls, MN, United States
500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 486-1675-2-ND - DigiKey
Thief River Falls, MN, United States
500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.5A 50A Circuit Protection Fuse
139-3413.0113.22
SMD 0.5A 50A Circuit Protection Fuse 139-3413.0113.22
Super Fast Fuse, 0.5A, 125VAC/VDC, 50A IR, 1206 SMD Product overview: 3413.0113.22 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3413.0113.22 can be used for catalog matching and distributor lookup.

Super Fast Fuse, 0.5A, 125VAC/VDC, 50A IR, 1206 SMD Product overview: 3413.0113.22 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3413.0113.22 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 3413.0113.22
FUSE BRD MT 500MA 125VAC/VDC

FUSE BRD MT 500MA 125VAC/VDC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 486-1675-6-ND 139-3413.0113.22 3413.0113.22
Product Name Circuit Protection Fuses Fuses SMD 0.5A 50A Circuit Protection Fuse Circuit Protection - Fuses
Mounting Surface Mount Solderable (Surface Mount Technology)
Rated Voltage 125 volts 125 volts 125 volts
Rated Breaking Capacity 50 amps 50 amps 50 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0001.1016.CT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002342005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 16 amps
View Details