SCHURTER Inc Fuses 3413.0010.11

Description
250mA 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
250mA 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-4670-ND - DigiKey
Thief River Falls, MN, United States
250mA 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

250mA 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuse, Smd, 250Ma, 1206, Fast Acting; Fuse Current Schurter - 74R8081 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 250Ma, 1206, Fast Acting; Fuse Current Schurter
74R8081
Fuse, Smd, 250Ma, 1206, Fast Acting; Fuse Current Schurter 74R8081
FUSE, SMD, 250mA, 1206, FAST ACTING; Fuse Current:250mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:USFF 1206 Series RoHS Compliant: Yes

FUSE, SMD, 250mA, 1206, FAST ACTING; Fuse Current:250mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:USFF 1206 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 3413.0010.11
FUSE BRD MNT 250MA 125VAC 63VDC

FUSE BRD MNT 250MA 125VAC 63VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 486-4670-ND 74R8081 3413.0010.11
Product Name Fuses Fuse, Smd, 250Ma, 1206, Fast Acting; Fuse Current Schurter Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Rated Breaking Capacity 100 amps 10 amps
Unlock Full Specs
to access all available technical data