SCHURTER Inc Fuses 3412.0124.24

Description
5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3412.0124.24TR-ND - DigiKey
Thief River Falls, MN, United States
5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - 486-3412.0124.24CT-ND - DigiKey
Thief River Falls, MN, United States
FUSE BRD MNT 5A 32VAC 63VDC 0603

FUSE BRD MNT 5A 32VAC 63VDC 0603

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
3412.0124.24
Circuit Protection - Fuses 3412.0124.24
FUSE BRD MNT 5A 32VAC 63VDC 0603

FUSE BRD MNT 5A 32VAC 63VDC 0603

Supplier's Site
FUSE BRD MNT 5A 36VAC 63VDC 0603 - 685-3412.0124.24 - Utmel Electronic Limited
Hong Kong, China
FUSE BRD MNT 5A 36VAC 63VDC 0603
685-3412.0124.24
FUSE BRD MNT 5A 36VAC 63VDC 0603 685-3412.0124.24
FUSE BRD MNT 5A 36VAC 63VDC 0603

FUSE BRD MNT 5A 36VAC 63VDC 0603

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses
Product Number 486-3412.0124.24TR-ND 3412.0124.24 685-3412.0124.24
Product Name Fuses Circuit Protection - Fuses FUSE BRD MNT 5A 36VAC 63VDC 0603
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F) -55 C (-67 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers