5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
5A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BRD MNT 5A 32VAC 63VDC 0603
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 2707962 | 486-1673-1-ND | 3412.0124.22 |
| Product Name | Non Resettable Fuses | Fuses | Circuit Protection - Fuses |
| Fuse Material | Glass; Fibreglass Reinforced Thermoplastic | ||
| Approvals / Standards | RoHS | ||
| Features | Resettable | ||
| Rated Current | 5 amps | 5 amps | |
| Fuse Type | PC Board |