SCHURTER Inc Usf 0603 Fuse Ff 5A Schurter 3412.0124.11

Description
USF 0603 Fuse FF 5A
Datasheet
Description
USF 0603 Fuse FF 5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usf 0603 Fuse Ff 5A Schurter - 29Y3145 - Newark, An Avnet Company
Chicago, IL, United States
Usf 0603 Fuse Ff 5A Schurter
29Y3145
Usf 0603 Fuse Ff 5A Schurter 29Y3145
USF 0603 Fuse FF 5A

USF 0603 Fuse FF 5A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29Y3145
Product Name Usf 0603 Fuse Ff 5A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
IEC Connectors - 1886582 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
2 suppliers
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details