SCHURTER Inc Fuses 3412.0122.11

Description
USF 0603 FUSE FF 3.5A
Request a Quote Datasheet
Description
USF 0603 FUSE FF 3.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3412.0122.11-ND - DigiKey
Thief River Falls, MN, United States
USF 0603 FUSE FF 3.5A

USF 0603 FUSE FF 3.5A

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
3412.0122.11
Circuit Protection - Fuses 3412.0122.11
USF 0603 FUSE FF 3.5A

USF 0603 FUSE FF 3.5A

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 486-3412.0122.11-ND 3412.0122.11
Product Name Fuses Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers
Fuses - 002625024 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 20 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details