SCHURTER Inc Fuses 3412.0119.24

Description
FUSE BRD MNT 2A 32VAC 63VDC 0603
Request a Quote Datasheet
Description
FUSE BRD MNT 2A 32VAC 63VDC 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3412.0119.24DKR-ND - DigiKey
Thief River Falls, MN, United States
FUSE BRD MNT 2A 32VAC 63VDC 0603

FUSE BRD MNT 2A 32VAC 63VDC 0603

Buy Now Datasheet
Fuses - 486-3412.0119.24TR-ND - DigiKey
Thief River Falls, MN, United States
2A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - 972862-3412.0119.24 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
972862-3412.0119.24
Circuit Protection - Fuses 972862-3412.0119.24
Win Source Part Number: 972862-3412.0119.24 Category: Circuit Protection>Fuses Series: USF 0603 Package: Tape & Reel (TR) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 32 V Voltage Rating - DC: 63 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.25 DC Cold Resistance: 0.0275 Ohms Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 90°C Dimension: 0.063" L x 0.031" W x 0.024" H (1.60mm x 0.80mm x 0.60mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Vendor Undefined Current Rating (Amps): 2 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: SCHURTER Inc. Base Product Number: 3412.0119 Approval Agency: cURus

Win Source Part Number: 972862-3412.0119.24
Category: Circuit Protection>Fuses
Series: USF 0603
Package: Tape & Reel (TR)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 32 V
Voltage Rating - DC: 63 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.25
DC Cold Resistance: 0.0275 Ohms
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 90°C
Dimension: 0.063" L x 0.031" W x 0.024" H (1.60mm x 0.80mm x 0.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Vendor Undefined
Current Rating (Amps): 2 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: SCHURTER Inc.
Base Product Number: 3412.0119
Approval Agency: cURus

Buy Now Datasheet
Circuit Protection - Fuses 3412.0119.24
FUSE BRD MNT 2A 32VAC 63VDC 0603

FUSE BRD MNT 2A 32VAC 63VDC 0603

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 486-3412.0119.24DKR-ND 972862-3412.0119.24 3412.0119.24
Product Name Fuses Circuit Protection - Fuses Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD (SMT)
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Fuses - 004110497 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers