4A 63V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Win Source Part Number: 1361384-3410.0240.01
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
Mfr: SCHURTER Inc.
Series: MGA
Package: Bulk
Product Status: Active
Package / Case: 2-SMD, Square End Block
Base Product Number: 3410.0240
Mounting Type: Surface Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.126" L x 0.061" W x 0.061" H (3.20mm x 1.55mm x 1.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 4 A
Voltage Rating - AC: 63 V
Voltage Rating - DC: 125 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I²t: 0.23
Approval Agency: cURus
DC Cold Resistance: 0.017 Ohms
FUSE BRD MNT 4A 63VAC 125VDC SMD
| DigiKey | RS Components, Ltd. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 486-1701-ND | 6007372 | 1361384-3410.0240.01 | 3410.0240.01 |
| Product Name | Fuses | Non Resettable Fuses | Circuit Protection - Fuses | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | |
| Fuse Material | Ceramic; Ceramic |