SCHURTER Inc Fuses 3410.0031.02

Description
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3410.0031.02DKR-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 486-3410.0031.02TR-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 486-3410.0031.02CT-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 3410.0031.02 - 843062-3410.0031.02 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 3410.0031.02
843062-3410.0031.02
Fuses - 3410.0031.02 843062-3410.0031.02
Manufacturer: Schurter Inc. Win Source Part Number: 843062-3410.0031.02 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance

Manufacturer: Schurter Inc.
Win Source Part Number: 843062-3410.0031.02
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance

Buy Now
Surface Mount Fuses MGA 125V 1A - 685-3410.0031.02 - Utmel Electronic Limited
Hong Kong, China
Surface Mount Fuses MGA 125V 1A
685-3410.0031.02
Surface Mount Fuses MGA 125V 1A 685-3410.0031.02
Surface Mount Fuses MGA 125V 1A

Surface Mount Fuses MGA 125V 1A

Supplier's Site
Circuit Protection - Fuses - 3410.0031.02 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
3410.0031.02
Circuit Protection - Fuses 3410.0031.02
FUSE BRD MNT 1A 125VAC/VDC 2SMD

FUSE BRD MNT 1A 125VAC/VDC 2SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 486-3410.0031.02DKR-ND 843062-3410.0031.02 685-3410.0031.02 3410.0031.02
Product Name Fuses Fuses - 3410.0031.02 Surface Mount Fuses MGA 125V 1A Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount
Operating Temperature -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Rated Breaking Capacity 300 amps 300 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details