500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BRD MT 500MA 125VAC/VDC SMD
FUSE, SMD, 0.5A, VERY FAST ACTING; Fuse Current:500mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:1206 (3216 Metric); Product Range:MGA Series; SMD Fuse Type:Brick FuseRoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 486-1694-ND | 6007394 | 3410.0027.01 | 92B5206 |
| Product Name | Fuses | Non Resettable Fuses | Circuit Protection - Fuses | Fuse, Smd, 0.5A, Very Fast Acting; Fuse Current Schurter |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Rated Breaking Capacity | 300 amps | 50 amps | 50 amps | |
| Fuse Material | Ceramic; Ceramic |