FUSE, SMD, 4A, FAST ACTING; Fuse Current:4A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:1.9mm x 2.6mm; Product Range:SFC Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuses |
| Product Number | 91F9576 |
| Product Name | Fuse, Smd, 4A, Fast Acting; Fuse Current Schurter |
| Approvals / Standards | RoHS |