SCHURTER Inc Fuse, Smd, 2.5A, Fast Acting; Fuse Current Schurter 3405.0922.11

Description
FUSE, SMD, 2.5A, FAST ACTING; Fuse Current:2.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:1.9mm x 2.6mm; Product Range:SFC Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 2.5A, FAST ACTING; Fuse Current:2.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:1.9mm x 2.6mm; Product Range:SFC Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 2.5A, Fast Acting; Fuse Current Schurter - 91F9574 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2.5A, Fast Acting; Fuse Current Schurter
91F9574
Fuse, Smd, 2.5A, Fast Acting; Fuse Current Schurter 91F9574
FUSE, SMD, 2.5A, FAST ACTING; Fuse Current:2.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:1.9mm x 2.6mm; Product Range:SFC Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, SMD, 2.5A, FAST ACTING; Fuse Current:2.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:1.9mm x 2.6mm; Product Range:SFC Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 91F9574
Product Name Fuse, Smd, 2.5A, Fast Acting; Fuse Current Schurter
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 44376870 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details