SCHURTER Inc Fuse, Smd, 800Ma, Fast Acting; Fuse Current Schurter 3405.0917.11

Description
FUSE, SMD, 800mA, FAST ACTING; Fuse Current:800mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:1.9mm x 2.6mm; Product Range:SFC Series; Breaking Capacity Current AC:100ARoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 800mA, FAST ACTING; Fuse Current:800mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:1.9mm x 2.6mm; Product Range:SFC Series; Breaking Capacity Current AC:100ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 800Ma, Fast Acting; Fuse Current Schurter - 91F9569 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 800Ma, Fast Acting; Fuse Current Schurter
91F9569
Fuse, Smd, 800Ma, Fast Acting; Fuse Current Schurter 91F9569
FUSE, SMD, 800mA, FAST ACTING; Fuse Current:800mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:1.9mm x 2.6mm; Product Range:SFC Series; Breaking Capacity Current AC:100ARoHS Compliant: Yes

FUSE, SMD, 800mA, FAST ACTING; Fuse Current:800mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:1.9mm x 2.6mm; Product Range:SFC Series; Breaking Capacity Current AC:100ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 91F9569
Product Name Fuse, Smd, 800Ma, Fast Acting; Fuse Current Schurter
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 120568522 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 250 volts
Rated Current 5 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers