SCHURTER Inc Umf 250 Fuse F 15A Schurter 3405.0178.11

Description
UMF 250 FUSE F 15A
Description
UMF 250 FUSE F 15A

Suppliers

Company
Product
Description
Supplier Links
Umf 250 Fuse F 15A Schurter - 54AJ9536 - Newark, An Avnet Company
Chicago, IL, United States
Umf 250 Fuse F 15A Schurter
54AJ9536
Umf 250 Fuse F 15A Schurter 54AJ9536
UMF 250 FUSE F 15A

UMF 250 FUSE F 15A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AJ9536
Product Name Umf 250 Fuse F 15A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190504 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
D-Sub, D-Shaped Connector Accessories - 2262-A42031-025-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details