SCHURTER Inc Fuses 3405.0175.24

Description
8A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
8A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-1969-1-ND - DigiKey
Thief River Falls, MN, United States
8A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

8A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 486-1969-6-ND - DigiKey
Thief River Falls, MN, United States
8A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

8A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 486-1969-2-ND - DigiKey
Thief River Falls, MN, United States
8A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

8A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses - 3405.0175.24 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
3405.0175.24
Circuit Protection - Fuses 3405.0175.24
FUSE BRD MT 8A 250VAC 125VDC SMD

FUSE BRD MT 8A 250VAC 125VDC SMD

Supplier's Site
Fuse, Smd, 8A, Fast Acting; Fuse Current Schurter - 64T4799 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 8A, Fast Acting; Fuse Current Schurter
64T4799
Fuse, Smd, 8A, Fast Acting; Fuse Current Schurter 64T4799
FUSE, SMD, 8A, FAST ACTING; Fuse Current:8A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:SMD; Product Range:UMF 250 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, SMD, 8A, FAST ACTING; Fuse Current:8A; Blow Characteristic:Fast Acting; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:SMD; Product Range:UMF 250 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 486-1969-1-ND 3405.0175.24 64T4799
Product Name Fuses Circuit Protection - Fuses Fuse, Smd, 8A, Fast Acting; Fuse Current Schurter
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards VDE RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002313103 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 63 amps
View Details
PPTC Resettable Fuses - Plug-in PTC - VFRHV -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 250 volts
View Details
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers