SCHURTER Inc Umf 250 Fuse F 1.6A L 250V Ac Schurter 3405.0168.24

Description
UMF 250 Fuse F 1.6A L 250V AC
Description
UMF 250 Fuse F 1.6A L 250V AC

Suppliers

Company
Product
Description
Supplier Links
Umf 250 Fuse F 1.6A L 250V Ac Schurter - 29Y3126 - Newark, An Avnet Company
Chicago, IL, United States
Umf 250 Fuse F 1.6A L 250V Ac Schurter
29Y3126
Umf 250 Fuse F 1.6A L 250V Ac Schurter 29Y3126
UMF 250 Fuse F 1.6A L 250V AC

UMF 250 Fuse F 1.6A L 250V AC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29Y3126
Product Name Umf 250 Fuse F 1.6A L 250V Ac Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug to 0.080″ Pin Socket, Adapter - 8012 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Micro SIM Card Connector 7 Pin Push Type Metal Body - ET-MI7PPT-MBC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details