SCHURTER Inc Umf 250 Fuse F 800Ma L 250V Ac Schurter 3405.0165.11

Description
UMF 250 Fuse F 800mA L 250V AC
Description
UMF 250 Fuse F 800mA L 250V AC

Suppliers

Company
Product
Description
Supplier Links
Umf 250 Fuse F 800Ma L 250V Ac Schurter - 29Y3121 - Newark, An Avnet Company
Chicago, IL, United States
Umf 250 Fuse F 800Ma L 250V Ac Schurter
29Y3121
Umf 250 Fuse F 800Ma L 250V Ac Schurter 29Y3121
UMF 250 Fuse F 800mA L 250V AC

UMF 250 Fuse F 800mA L 250V AC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29Y3121
Product Name Umf 250 Fuse F 800Ma L 250V Ac Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F4P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
X100W Mini-Hook to Lead Only, 24 AWG Teflon Test Lead - SALE-313W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details