SCHURTER Inc Fuses 3405.0163.11

Description
500mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
500mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-4952-ND - DigiKey
Thief River Falls, MN, United States
500mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

500mA 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuse, Smd, 500Ma, 250Vac/125Vdc, Fast Acting; Fuse Current Schurter - 64T4792 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 500Ma, 250Vac/125Vdc, Fast Acting; Fuse Current Schurter
64T4792
Fuse, Smd, 500Ma, 250Vac/125Vdc, Fast Acting; Fuse Current Schurter 64T4792
FUSE, SMD, 500mA, 250VAC/125VDC, FAST ACTING; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:4012; Product Range:UMF 250 Series; SMD Fuse Type:Brick Fuse RoHS Compliant: Yes

FUSE, SMD, 500mA, 250VAC/125VDC, FAST ACTING; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:4012; Product Range:UMF 250 Series; SMD Fuse Type:Brick Fuse RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 3405.0163.11
FUSE BRD MNT 500MA 250VAC 125VDC

FUSE BRD MNT 500MA 250VAC 125VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 486-4952-ND 64T4792 3405.0163.11
Product Name Fuses Fuse, Smd, 500Ma, 250Vac/125Vdc, Fast Acting; Fuse Current Schurter Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data