SCHURTER Inc Umk 250 F. In Holder F 1.6A L 250V Ac Schurter 3404.2468.22

Description
UMK 250 F. in Holder F 1.6A L 250V AC
Description
UMK 250 F. in Holder F 1.6A L 250V AC

Suppliers

Company
Product
Description
Supplier Links
Umk 250 F. In Holder F 1.6A L 250V Ac Schurter - 29Y3110 - Newark, An Avnet Company
Chicago, IL, United States
Umk 250 F. In Holder F 1.6A L 250V Ac Schurter
29Y3110
Umk 250 F. In Holder F 1.6A L 250V Ac Schurter 29Y3110
UMK 250 F. in Holder F 1.6A L 250V AC

UMK 250 F. in Holder F 1.6A L 250V AC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29Y3110
Product Name Umk 250 F. In Holder F 1.6A L 250V Ac Schurter
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details