1A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block with Clip
FUSE BRD MT 1A 250VAC 125VDC SMD
FUSE BRD MT 1A 250VAC 125VDC SMD
FUSE BRD MT 1A 250VAC 125VDC SMD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 486-3404.2466.22TR-ND | 3404.2466.22 |
| Product Name | Fuses | Circuit Protection - Fuses |
| Fuse Type | PC Board | |
| Mounting | Solderable (Surface Mount Technology) | |
| Approvals / Standards | VDE | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |