SCHURTER Inc Non Resettable Fuses 3404.2418.11

Description
UMZ 250 fuse with holder 1.6A
Request a Quote Datasheet
Description
UMZ 250 fuse with holder 1.6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 2707954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
2707954
Non Resettable Fuses 2707954
UMZ 250 fuse with holder 1.6A

UMZ 250 fuse with holder 1.6A

Supplier's Site
Fuses - 486-3952-ND - DigiKey
Thief River Falls, MN, United States
1.6A 277V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

1.6A 277V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

Buy Now Datasheet
Circuit Protection - Fuses - 3404.2418.11 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
3404.2418.11
Circuit Protection - Fuses 3404.2418.11
FUSE BRD MNT 1.6A 277VAC 250VDC

FUSE BRD MNT 1.6A 277VAC 250VDC

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 2707954 486-3952-ND 3404.2418.11
Product Name Non Resettable Fuses Fuses Circuit Protection - Fuses
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS VDE
Features Resettable
Rated Current 1.6 amps 1.6 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details