The UMZ 250 F is a surface mount fuse designed for use in PCB applications, featuring a compact size of 4.2 x 11.1 mm. It operates at a rated voltage of 250 VAC and 125 VDC, with a current rating of 800 mA. This fuse has a time-lag characteristic, allowing it to handle temporary overloads without blowing immediately. It boasts a high breaking capacity of 200 A, ensuring reliable protection against short circuits. The fuse is constructed with a ceramic housing and gold-plated copper alloy terminals, enhancing its durability and performance. It is suitable for reflow soldering and can withstand ambient temperatures ranging from -40 °C to 85 °C. The UMZ 250 F complies with various standards, including IEC 60127-4 and UL 248-14, and has received multiple approvals, making it a reliable choice for engineers seeking a robust fuse solution for their projects.
UMZ 250 F. in Holder T 800mA L 250V AC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 15N4072 |
| Product Name | Umz 250 F. In Holder T 800Ma L 250V Ac Schurter |