FUSE, SMD, 0.5A, TIME DELAY; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:11.1mm x 4.2mm; Product Range:UMZ 250 Series; Breaking Capacity Current AC:200A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 15N4069 |
| Product Name | Fuse, Smd, 0.5A, Time Delay; Fuse Current Schurter |
| Standards and Certifications | RoHS |