SCHURTER Inc Fuses 3404.2413.22

Description
FUSE BRD MNT 500MA 277VAC 250VDC
Request a Quote Datasheet
Description
FUSE BRD MNT 500MA 277VAC 250VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3404.2413.22CT-ND - DigiKey
Thief River Falls, MN, United States
FUSE BRD MNT 500MA 277VAC 250VDC

FUSE BRD MNT 500MA 277VAC 250VDC

Buy Now Datasheet
Fuses - 486-3404.2413.22TR-ND - DigiKey
Thief River Falls, MN, United States
500mA 277V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

500mA 277V AC 250V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Clip

Buy Now Datasheet
Circuit Protection - Fuses - 1377454-3404.2413.22 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1377454-3404.2413.22
Circuit Protection - Fuses 1377454-3404.2413.22
Win Source Part Number: 1377454-3404.2413.22 Category: Circuit Protection - Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: SCHURTER Inc. Series: UMZ 250 Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, Square End Block with Clip Base Product Number: 3404.2413 Mounting Type: Requires Holder, Surface Mount HTSUS: 8536.10.0040 Size / Dimension: 0.445" L x 0.165" W x 0.157" H (11.30mm x 4.20mm x 4.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 500 mA Voltage Rating - AC: 277 V Voltage Rating - DC: 250 V Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200A AC, 35A DC Melting I²t: 0.54 Approval Agency: cURus, VDE

Win Source Part Number: 1377454-3404.2413.22
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Mfr: SCHURTER Inc.
Series: UMZ 250
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Square End Block with Clip
Base Product Number: 3404.2413
Mounting Type: Requires Holder, Surface Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.445" L x 0.165" W x 0.157" H (11.30mm x 4.20mm x 4.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 500 mA
Voltage Rating - AC: 277 V
Voltage Rating - DC: 250 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 200A AC, 35A DC
Melting I²t: 0.54
Approval Agency: cURus, VDE

Buy Now Datasheet
Circuit Protection - Fuses - 3404.2413.22 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
3404.2413.22
Circuit Protection - Fuses 3404.2413.22
FUSE BRD MNT 500MA 277VAC 250VDC

FUSE BRD MNT 500MA 277VAC 250VDC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-3404.2413.22CT-ND 1377454-3404.2413.22 3404.2413.22
Product Name Fuses Circuit Protection - Fuses Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Requires Holder, Surface Mount
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002241003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 6 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details