Fuse Chip Slow Blow Acting 5A 125V SMD Solder Pad 12 X 5.2mm Thermoplastic T/R CCC Product overview: 3404.2331.22 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3404.2331.22 can be used for catalog matching and distributor lookup.
Manufacturer: Schurter Inc.
Win Source Part Number: 906623-3404.2331.22
Series: OMZ 125
Operating Temperature Range: -40°C ~ 85°C
Features: 5 A 125 V AC 125 V DC Fuse Board Mount (Cartridge Style Excluded) Holder, Surface Mount 2-SMD, Square End Block with Holder
Package: 2-SMD, Square End Block with Holder
Package: Reel - TR
Mounting: Holder, Surface Mount
Family Name: 3404.2331
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 750
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
FUSE BRD MNT 5A 125VAC/VDC 2SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-3404.2331.22 | 906623-3404.2331.22 | 3404.2331.22 |
| Product Name | SMD 5A 125V Circuit Protection Fuse | Fuses - 3404.2331.22 | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | ||
| Rated Voltage | 125 volts | 125 volts | |
| Rated Current | 5 amps | 5 amps |