Manufacturer: Schurter Inc.
Win Source Part Number: 1334742-3404.0121.22
Category: Circuit Protection>Fuses
Packaging: Reel - TR
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 20.8
Size / Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm)
Standard Package: 750
Mounting: Surface Mount
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 2-SMD, J-Lead
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: Vendor Undefined
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Other Part Number: 486-3873-2,486-3873-
Base Product Number: 3404.0121
Approval Agency: cULus
RoHS Status: ROHS3 Compliant
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
FUSE BRD MNT 5A 125VAC/VDC 2SMD
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1334742-3404.0121.22 | 7334892 | 7334892P | 486-3873-1-ND | 3404.0121.22 |
| Product Name | Circuit Protection - Fuses | Non Resettable Fuses | Non Resettable Fuses | Fuses | Circuit Protection - Fuses |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 5 amps | 5 amps | 5 amps | ||
| Rated Breaking Capacity | 100 amps | 100 amps | 100 amps |